A16933-14详情
Laird A16933-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class E = very flexible
Material outer sheath
Other
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
1.5
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Permitted cable outer temperature during assembling/handling
-25 - 80
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
RoHS
Details
Brand
Laird性能材料
Manufacturer
Laird性能材料
Factory Pack QuantityFactory Pack Quantity
20
包装
Bulk
子类别
热管理
产品类别
热界面产品
产品类别
热界面产品
A16933-14拓展信息
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials
Laird Thermal Materials








哦! 它是空的。