Laird BTM430
- 收藏
- 对比
BTM430
1412-BTM430
集成电路(IC)
--
大陆
立即发货

BLUETOOTH MODULE 2.48GHZ, 2.1MBPS, AT DATA, EXTERNAL ANTENNA, Bluetooth Version:Bluetooth 2.1 EDR, Supply Voltage Min:3V, Supply Voltage Max:3.3V, Signal Range Max:30m, Data Rate:2.1Mbps, Bluetooth Class:Class 2, Product Range:- RoHS Compliant: Y
1最小包装量--
BTM430详情
Laird BTM430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BTM430
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
LAIRD TECHNOLOGIES INC
Package Description
PACKAGE
Risk Rank
5.6
Reach合规守则
unknown
BTM430拓展信息
Laird
Laird
Laird
Laird
Laird
Laird
Laird
Laird
Laird
Laird







哦! 它是空的。