Laird CB-1547-T
- 收藏
- 对比
CB-1547-T
1412-CB-1547-T
无类别的
--
大陆
立即发货

BERYLLIUM COPPER STRIP, Series:CB, Shielding Type:Profile Strip, Gasket Material:Beryllium Copper, Attenuation:-, Width:19.8mm, Length:0.5m, Depth:3.6mm, SVHC:No SVHC (17-Dec-2014), Body Material:Beryllium Copper, External Length / RoHS Complian
1最小包装量--
CB-1547-T详情
Laird CB-1547-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Polarity
PNP
Factory Pack QuantityFactory Pack Quantity
2000
Manufacturer
Central Semiconductor
Brand
Central Semiconductor
子类别
Transistors
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
CB-1547-T拓展信息







哦! 它是空的。