CM502-RI03详情
Laird CM502-RI03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Stainless steel
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP69K
Connectable conductor cross section solid-core
0.25 - 0.25
CM502-RI03拓展信息








哦! 它是空的。