COM-08914详情
Laird COM-08914重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Colour outer sheath
Black
Core identification
Numbers
Low smoke (according to EN 61034-2)
无
Conductor category
Class 5 = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
18.2
Screen over stranding element
None
Nominal cross section conductor
10
Screen over stranding
None
Nominal voltage U0
600
Min. permitted bending radius, moving application/free movement
228
Min. permitted bending radius, stationary application/permanent installation
137
Nominal voltage U
1000
Material outer sheath
Other
COM-08914拓展信息








哦! 它是空的。