CPICS01544C详情
Laird CPICS01544C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
225
宽度
250
高度
375
0个相似型号
CPICS01544C拓展信息
CPICS01544C详情
Laird CPICS01544C重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
225
宽度
250
高度
375
CPICS01544C拓展信息