GD24-15详情
Laird GD24-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
70C
Antenna Gain
15DB
Operating Temperature Classification
Commercial
VSWR (Max)
1.5(TYP)
Rad Hardened
无
Operating Temperature (Min.)
-40C
Maximum Input Power
100000(mW)
频率
2485(MHz)
阻抗
50(Ohm)
频率(分钟)
2400(MHz)
0个相似型号
GD24-15拓展信息








哦! 它是空的。