LT18DL0713详情
Laird LT18DL0713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.51
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.6
Inside Diameter Before Shrinking
3.43
类型
TUBING
颜色
Black
收缩率
2:1
0个相似型号
LT18DL0713拓展信息








哦! 它是空的。