Laird Connectivity SU60-2230C-PU
- 收藏
- 对比
SU60-2230C-PU
1412-SU60-2230C-PU
射频收发器模块
--
大陆
立即发货

Sub-GHz Modules 60 Series, Summit Module w/u.FL, PCIE/USB
1最小包装量--
SU60-2230C-PU详情
Laird Connectivity SU60-2230C-PU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
100
Unit Weight
0.098767 oz
Package
Tray
厂商
Laird Connectivity Inc.
Product Status
活跃
Protocol - WiFi - 802.11
802.11 a/b/g/n/ac
Protocol - Sub GHz
-
系列
60
包装
Tray
SU60-2230C-PU拓展信息
Laird Connectivity
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems







哦! 它是空的。