Laird - Wireless & Thermal Systems 455-0010
- 收藏
- 对比
455-0010
1412-455-0010
射频接收器、发射器、收发器成品
--
大陆
立即发货

TEMP PROBE 868 MHZ LORA BLE
1最小包装量--
455-0010详情
Laird - Wireless & Thermal Systems 455-0010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Sentrius™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
应用
LTE
频率
868MHz
功能
Sensor
调制或协议
Bluetooth v4.2, LoRaWAN
特征
IP65
RoHS状态
符合RoHS标准
455-0010拓展信息
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems








哦! 它是空的。