Laird - Wireless & Thermal Systems 455-0012
- 收藏
- 对比
455-0012
1412-455-0012
射频接收器、发射器、收发器成品
--
大陆
立即发货

TEMP PROBE 915 MHZ LORA BLE
1最小包装量--
455-0012详情
Laird - Wireless & Thermal Systems 455-0012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
系列
Sentrius™
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
LTE
频率
915MHz
功能
Sensor
调制或协议
Bluetooth v4.2, LoRaWAN
特征
IP65
RoHS状态
符合RoHS标准
455-0012拓展信息
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems
Laird - Wireless & Thermal Systems








哦! 它是空的。