00008747详情
Lapp 00008747重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
00008747
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.17
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
1 - 1
Type of electric connection
焊接连接
Ambient temperature
-40 - 125
Rated current In
7.5
Connectable conductor cross section fine-strand without cable end sleeve
1 - 1
Material of contact surface
Gold
Connectable conductor cross section multi-wired
1 - 1
Pollution degree
3
Connectable conductor cross section solid-core
1 - 1
连接器类型
圆形连接器
Reach合规守则
unknown
00008747拓展信息








哦! 它是空的。