00008978详情
Lapp 00008978重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand with cable end sleeve
1 - 1
Connectable conductor cross section fine-strand without cable end sleeve
1 - 1
Connectable conductor cross section multi-wired
1 - 1
Connectable conductor cross section solid-core
1 - 1
Material of contact surface
Gold
Pollution degree
3
Rated current In
7.5
Type of electric connection
焊接连接
With protective conductor
无
00008978拓展信息








哦! 它是空的。