0012757详情
Lapp 0012757重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Open
Manufacturer Part Number
U200
Manufacturer
Marathon Electric
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
51
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
1
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
8.5
Permitted cable outer temperature during assembling/handling
-40 - 90
Colour outer sheath
Yellow
Conductor surface
Tinned
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-50 - 90
Flame retardant
According to IEC/EN 60332-1-2
类型
Pump
组成
轧钢
转速/转速
3,510 RPM
相位
3
0012757拓展信息








哦! 它是空的。