00136323详情
Lapp 00136323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
00136323
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.07
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 90
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
11.8
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
55.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Reach合规守则
unknown
连接器支持类型
线缆
00136323拓展信息








哦! 它是空的。