0014176详情
Lapp 0014176重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
130014
Manufacturer
Pepperl Fuchs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
25.4
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
25
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
101.6
Low smoke according to IEC 61034-2
有
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
0014176拓展信息








哦! 它是空的。