0015250详情
Lapp 0015250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Conductor category
Class 5 = flexible
Conductor surface
Bare
Core identification
Numbers
Flame retardant
According to IEC/EN 60332-1-2
Halogen free according to IEC 60754-2
无
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material core insulation
Polyvinyl chloride (PVC)
Material outer sheath
Polyvinyl chloride (PVC)
Min. permitted bending radius, stationary application/permanent installation
100
Nominal cross section conductor
1
Nominal voltage U
500
Outer diameter approx.
25
Permitted cable outer temperature after assembling without vibration
-40 - 70
Permitted cable outer temperature during assembling/handling
-5 - 70
Screen over stranding
None
Screen over stranding element
None
Stranding element
无
0015250拓展信息








哦! 它是空的。