00161173详情
Lapp 00161173重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-414A-4+F267+J429+K465+L501
Manufacturer
ABB
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Colourless
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
32.6
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
25
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
195.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
00161173拓展信息








哦! 它是空的。