0021816详情
Lapp 0021816重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Insulation Materials
TPE
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
12.4
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
4
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
49.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
0021816拓展信息








哦! 它是空的。