0021833详情
Lapp 0021833重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
29.5
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
35
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
118
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
0021833拓展信息








哦! 它是空的。