0022508详情
Lapp 0022508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
5.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
22.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
Insulation Materials
PVC
最小工作温度
-5 °C
颜色
Grey
屏蔽/屏蔽
Unshielded
最大电源电压
250 V
无卤素
不含卤素
外径
5.7 mm
0022508拓展信息








哦! 它是空的。