0023138详情
Lapp 0023138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
执行器材料
镀镍黄铜
Manufacturer Part Number
HBL123MM
Approvals
UL
ActuatorColor
Metallic
Manufacturer
Hubbell
Illuminated
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 100
Colour outer sheath
Black
Outer diameter approx.
5.8
Nominal voltage U0
600
Nominal voltage U
1000
执行器类型
Bat
端子类型
Screw
电路结构
(ON)-OFF-(ON)
触点
单刀双掷
执行器长度
0.65 Inches
0023138拓展信息








哦! 它是空的。