0023238详情
Lapp 0023238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Polyolefin
Conductor surface
Tinned
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
15.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Min. permitted bending radius, stationary application/permanent installation
95.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
0023238拓展信息








哦! 它是空的。