0023254详情
Lapp 0023254重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE009B01B1P6
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Surface
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
1
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
76.8
Nominal cross section conductor
1.5
Halogen free according to IEC 60754-2
无
Outer diameter approx.
12.8
Permitted cable outer temperature during assembling/handling
-40 - 90
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-50 - 80
终端
Screw
样式
Open
线圈电压
240 VAC
线圈型
Magnetic
辅助触点
1NC
行业标准
IEC
0023254拓展信息








哦! 它是空的。