0023281详情
Lapp 0023281重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
24.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Min. permitted bending radius, stationary application/permanent installation
149.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
0023281拓展信息








哦! 它是空的。