0023396详情
Lapp 0023396重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 100
Conductor surface
Tinned
Colour outer sheath
Black
Outer diameter approx.
5.2
Nominal voltage U0
600
Nominal voltage U
1000
0个相似型号
0023396拓展信息








哦! 它是空的。