0023397详情
Lapp 0023397重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 100
Conductor surface
Tinned
Colour outer sheath
Black
Outer diameter approx.
5.8
Nominal voltage U0
600
Nominal voltage U
1000
系列
*
0023397拓展信息








哦! 它是空的。