0025330详情
Lapp 0025330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
17.1
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
128.3
Min. permitted bending radius, moving application/free movement
128.3
Min. permitted bending radius, stationary application/permanent installation
68.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
0025330拓展信息








哦! 它是空的。