00260093详情
Lapp 00260093重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
执行器材料
镀镍黄铜
Manufacturer Part Number
54-373
Approvals
UL;CSA
ActuatorColor
Metallic
Manufacturer
NTE Electronics
Illuminated
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
8.4
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
33.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
执行器类型
Bat
端子类型
Screw
电路结构
(ON)-OFF-(ON)
触点
DPDT
执行器长度
0.69 Inches
00260093拓展信息








哦! 它是空的。