0026509详情
Lapp 0026509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
90 Degrees
Manufacturer Part Number
ALWD-P090
Manufacturer
PMA (Division of ABB)
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Conductor category
Class E = very flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
29.6
Min. permitted bending radius, moving application/free movement
55.5
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
1
Min. permitted bending radius, moving application with forced guidance
55.5
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
7.4
Permitted cable outer temperature during assembling/handling
-40 - 105
组成
Non-Metallic
连接类型
Clip
0026509拓展信息








哦! 它是空的。