0026629详情
Lapp 0026629重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
813905920
Manufacturer
Stearns
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
28.1
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
185
Min. permitted bending radius, stationary application/permanent installation
84.3
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
0026629拓展信息








哦! 它是空的。