0026655详情
Lapp 0026655重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CONE13NF-S2P
Manufacturer
卡洛·加瓦齐
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
12.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
25
Min. permitted bending radius, stationary application/permanent installation
37.5
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
0026655拓展信息








哦! 它是空的。