0026706详情
Lapp 0026706重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE009B01B004
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Surface
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
17.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
132.8
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
132.8
Min. permitted bending radius, stationary application/permanent installation
70.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class E = very flexible
终端
Screw
样式
Open
线圈电压
240 VAC
线圈型
Magnetic
辅助触点
1NC
行业标准
IEC
0026706拓展信息








哦! 它是空的。