0026710详情
Lapp 0026710重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
10.6
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
79.5
Nominal cross section conductor
1
Min. permitted bending radius, moving application/free movement
79.5
Min. permitted bending radius, stationary application/permanent installation
42.4
Low smoke according to IEC 61034-2
无
Conductor category
Class E = very flexible
0026710拓展信息








哦! 它是空的。