0026725详情
Lapp 0026725重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class E = very flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
73.6
Min. permitted bending radius, moving application/free movement
138
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Min. permitted bending radius, moving application with forced guidance
138
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
18.4
Permitted cable outer temperature during assembling/handling
-40 - 105
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-50 - 105
Flame retardant
无
Stranding element
无
0026725拓展信息








哦! 它是空的。