0026741详情
Lapp 0026741重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2739981
Manufacturer
Fluke
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
16.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
121.5
Nominal cross section conductor
4
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
121.5
Min. permitted bending radius, stationary application/permanent installation
64.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class E = very flexible
电阻
10,000 Oms
温度范围
32-212 °F
探头长度
11 Inches
0026741拓展信息








哦! 它是空的。