0027552详情
Lapp 0027552重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fuji
Flame retardant
According to IEC/EN 60332-1-2
Conductor surface
Bare
Colour outer sheath
Grey
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
66.5
Nominal cross section conductor
0.75
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
66.5
Min. permitted bending radius, stationary application/permanent installation
39.9
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
13.3
Screen over stranding element
None
Screen over stranding
None
0027552拓展信息








哦! 它是空的。