0027575详情
Lapp 0027575重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wire
Manufacturer Part Number
2740014
Manufacturer
Fluke
Insulation Materials
Teflon
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
6.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
33.5
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
33.5
Min. permitted bending radius, stationary application/permanent installation
20.1
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
RoHS
Non-Compliant
电阻
10,000 Oms
温度范围
32-212 °F
探头长度
11 Inches
0027575拓展信息








哦! 它是空的。