0027646详情
Lapp 0027646重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
21.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
159
Nominal cross section conductor
1
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Conductor category
Class E = very flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
84.8
Min. permitted bending radius, moving application/free movement
159
0027646拓展信息








哦! 它是空的。