0027926详情
Lapp 0027926重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Orange
Outer diameter approx.
12
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
90
Min. permitted bending radius, moving application/free movement
90
Min. permitted bending radius, stationary application/permanent installation
48
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
0027926拓展信息








哦! 它是空的。