0027927详情
Lapp 0027927重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
8220G409 120/60,110/50
Manufacturer
Asco
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Orange
Outer diameter approx.
12.6
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
94.5
Min. permitted bending radius, moving application/free movement
94.5
Min. permitted bending radius, stationary application/permanent installation
50.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
0027927拓展信息








哦! 它是空的。