0027958详情
Lapp 0027958重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 40
Outer diameter approx.
33.4
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
334
Min. permitted bending radius, moving application/free movement
334
Min. permitted bending radius, stationary application/permanent installation
133.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Insulation Materials
PUR
0027958拓展信息








哦! 它是空的。