0028136详情
Lapp 0028136重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA7AH
Approvals
UL
Manufacturer
Thomas & Betts
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
9.1
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
136.5
Nominal cross section conductor
0.34
Screen over stranding
Other
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
136.5
Min. permitted bending radius, stationary application/permanent installation
36.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
49.9
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
类型
RNC (Rigid Non-Metallic Conduit)
组成
Non-Metallic
0028136拓展信息








哦! 它是空的。