0028160详情
Lapp 0028160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
26.4
Min. permitted bending radius, moving application/free movement
99
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.75
Min. permitted bending radius, moving application with forced guidance
99
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
6.6
Permitted cable outer temperature during assembling/handling
-40 - 80
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-50 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
0028160拓展信息








哦! 它是空的。