0028651详情
Lapp 0028651重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Turck
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 0
Outer diameter approx.
4.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
21
Nominal cross section conductor
0.14
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
21
Min. permitted bending radius, stationary application/permanent installation
12.6
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
0028651拓展信息








哦! 它是空的。