0028664
0028664

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Lapp 0028664

  • 收藏
  • 对比

型号

0028664

品牌

Lapp

utmel 编号

1418-0028664

商品类别

多芯导线

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Data and communication cable

起订量

1最小包装量--

添加到询价列表
0028664
0028664 Lapp Data and communication cable

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

0028664详情

Lapp 0028664重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyolefin

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -40 - 0

  • Outer diameter approx.

    7.1

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

  • Core identification

    Colour

  • Min. permitted bending radius, moving application with forced guidance

    35.5

  • Nominal cross section conductor

    0.25

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    35.5

  • Min. permitted bending radius, stationary application/permanent installation

    21.3

  • Low smoke according to IEC 61034-2

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class 6 = very flexible

0个相似型号

0028664拓展信息

0028677
0028677

Lapp

1032014
1032014

Lapp

1032018
1032018

Lapp

1591032
1591032

Lapp

1032117
1032117

Lapp

2170907
2170907

Lapp

2173002
2173002

Lapp

0031456
0031456

Lapp

2170976
2170976

Lapp

2170607
2170607

Lapp

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z