0030964/500详情
Lapp 0030964/500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
6.5 mm
Minimum Cable Diameter (mm)
3 mm
Angle
Straight
Manufacturer Part Number
PCG-07-BS
Approvals
UL
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
知识产权评级
IP68
0030964/500拓展信息








哦! 它是空的。