0034955详情
Lapp 0034955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Colourless
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
26.6
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
25
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
159.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
0034955拓展信息








哦! 它是空的。