0036433详情
Lapp 0036433重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
R345A
Manufacturer
Marathon Electric
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Conductor surface
Bare
Colour outer sheath
Colourless
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
35.8
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
143.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
类型
IEC Metric
组成
Cast Iron
转速/转速
3,560 RPM
相位
3
0036433拓展信息








哦! 它是空的。