0036438详情
Lapp 0036438重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Neoprene
Package
Bulk
Base Product Number
46739
厂商
ITT Cannon, LLC
Product Status
活跃
For Use With/Related Products
CIR030 Rear Panel Mnt Connectors
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Conductor surface
Bare
Colour outer sheath
Colourless
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
62.3
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
249.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
系列
CIR
颜色
-
外壳尺寸-插入
36
配件类型
法兰垫片
特征
-
0036438拓展信息








哦! 它是空的。